RETRACTED LENGTHS: 1, 2, 3, & 4 ft. EXTENDED LENGTHS: 6, 11, 16, & 22ft. BRIM retractile cords are long lasting, and useful, where cords must change their length or position. Our cords will extend to approximately six times their retracted length & will return to their original shape and length, when they are released. Retractile cords eliminate tangles, twists, knots.
OPER. TEMPERATURE: NEOPRENE (SO,SJO,SVO) -20°C to +60°C.
OPER. TEMPERATURE: NEOPRENE (SOW,SJOW,AWM) -20°C to +90°C.
OPER. TEMPERATURE: PVC -20°C to +105°C.
OPER. TEMPERATURE: TPE -40°C to +105°C. (ThermoPlasticElasti
VOLT. RATING: AWM, SVO, SJO, SVT, SJT, SVEO, SJEOW, SJTOW, SJEOOW &SJTOOW -- 300V.
VOLT. RATING: SO, SOW, SOOW, SEOW, SEOOW, ST & STOW -- 600V.
COND. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-Yellow. STD.PKG.:6
BRIM Electronics, Inc. | |
---|---|
Product Category | Electrical Power Wires |
Product Number | 151 / 152 / 153 / 154 / 155 / 156 / 157 /158 / 159 |
Product Name | Power Rectractile Cord, Neoprene |