NXP Semiconductors Linear - Linear - Amplifiers - Video Amps and Modules - BGY1085A,112 BGY1085A,112

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - BGY1085A,112 - 770017-BGY1085A,112 - Win Source Electronics
Yishun, Singapore
Linear - Linear - Amplifiers - Video Amps and Modules - BGY1085A,112
770017-BGY1085A,112
Linear - Linear - Amplifiers - Video Amps and Modules - BGY1085A,112 770017-BGY1085A,112
Manufacturer: NXP Win Source Part Number: 770017-BGY1085A,112 Packaging: Bulk Package: SOT-115J Applications: CATV Number of Circuits: 1 Output Type: Push-Pull Part Status: Obsolete(EOL) Family Name: BGY1085A Categories: Integrated Circuits (ICs) Operating Supply Current: 240mA Manufacturer Package: SOT115J Alternative Parts (Cross-Reference): ACA2402S7TR; ACA2402S7P0; ACA2402RS7P0; TAT8858; Introduction Date: September 11, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 770017-BGY1085A,112
Packaging: Bulk
Package: SOT-115J
Applications: CATV
Number of Circuits: 1
Output Type: Push-Pull
Part Status: Obsolete(EOL)
Family Name: BGY1085A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 240mA
Manufacturer Package: SOT115J
Alternative Parts (Cross-Reference): ACA2402S7TR; ACA2402S7P0; ACA2402RS7P0; TAT8858;
Introduction Date: September 11, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Linear - Amplifiers - Video Amps and Modules - BGY1085A,112 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BGY1085A,112
Linear - Amplifiers - Video Amps and Modules BGY1085A,112
IC AMP CATV SOT115J

IC AMP CATV SOT115J

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BGY1085A,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BGY1085A,112
Integrated Circuits (ICs) - Linear - Amplifiers BGY1085A,112
IC AMP CATV SOT115J

IC AMP CATV SOT115J

Supplier's Site
Video Amps and Modules - BGY1085A,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BGY1085A,112
Video Amps and Modules BGY1085A,112
Video Amp 1 CATV SOT115J

Video Amp 1 CATV SOT115J

Supplier's Site Datasheet
Thief River Falls, MN, United States
Video Amps and Modules
568-5616-ND
Video Amps and Modules 568-5616-ND
Video Amp, 1 CATV SOT115J

Video Amp, 1 CATV SOT115J

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. DigiKey
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 770017-BGY1085A,112 BGY1085A,112 BGY1085A,112 BGY1085A,112 568-5616-ND
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - BGY1085A,112 Linear - Amplifiers - Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules Video Amps and Modules
Operating Range CATV
Unlock Full Specs
to access all available technical data

Similar Products

24.2 - 26.5 GHz 2 Watt Power Amplifier - QPA4536 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 6 volts
Package Type QFN
View Details
THS7353 3-Channel Low Power Video Amp w/I2C Control, Selectable Filters, 0dB Gain, 2:1 MUX - THS7353PWG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - 5417/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester-Active
View Details
 - 7385311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
GBW 1 MHz
Slew Rate 1 V/µs
View Details