Bivar, Inc. Card Guides DC-750-102

Description
CARD GUIDE DEEP 7.5" 0.102" BK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Guides - 492-1888-ND - DigiKey
Thief River Falls, MN, United States
Card Guides
492-1888-ND
Card Guides 492-1888-ND
CARD GUIDE DEEP 7.5" 0.102" BK

CARD GUIDE DEEP 7.5" 0.102" BK

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category PCB Card Guides and Retainers
Product Number 492-1888-ND
Product Name Card Guides
Guide Mounting Press-in Card Guide
Unlock Full Specs
to access all available technical data

Similar Products

Vertical PCB Board Guide 90mm Long - 8647 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers
Horizontal Card Guides - Snap In, Deep Channel - RDC-600 - Essentra Components
Specs
Guide Mounting Press-in Card Guide
Orientation Horizontal Card Guide
View Details
2 suppliers
Circuit Card Guide - MC-10 - Components Corporation
Components Corporation
Specs
Guide Mounting Press-in Card Guide
Slot Width 0.1500 inch (3.81 mm)
Length 0.2500 to 1.38 inch (6.35 to 34.92 mm)
View Details
Vertical PCB Board Guide 50mm Long - 8645 - Keystone Electronics Corp.
Specs
Material Nylon
Orientation Vertical Card Guide
View Details
2 suppliers