Bervina Ltd. Oldham Coupling OS-20

Description
Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling - OS-20 - Bervina Ltd.
Budapest, Hungary
Oldham Coupling
OS-20
Oldham Coupling OS-20
Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.

Bervina Oldham coupling is a three piece design product where between the two aluminum hubs there is a replecable center disk. In case the disk fails or wears it can be easily replaced and the coupling can work with its original performance.

Supplier's Site

Technical Specifications

  Bervina Ltd.
Product Category Flexible Couplings
Product Number OS-20
Product Name Oldham Coupling
Coupling Type Sliding Block
Rated Torque 21.24 In-lbs (24.49 kg-cm)
Units Metric Design
Bore Diameter 0.1181 to 0.3150 inch (3 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

K-Type Flexible Couplings (inch) - A 5Z 7-31616 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Flexible Link
Rated Torque 28 In-lbs (32.29 kg-cm)
Rated Speed 3600 rpm
View Details
 - 4162174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Coupling Type Flexible Link
Rated Torque 35.4 In-lbs (40.82 kg-cm)
Torsional Stiffness 216 in-lb/deg (407 mN-m/arcmin)
View Details
Grid Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 425 to 2.71E6 In-lbs (490 to 3.12E6 kg-cm)
Units Metric Design
View Details
Flexible coupling for encoders - E60105 - ifm electronic gmbh
Specs
Coupling Type Helical / Slit
Rated Speed 6000 rpm
Angular 4 degrees
View Details