Stock sizes in high-carbon and stainless steels
Wave spring washers are usually used in thrust-loading applications for small deflections, particularly where radial space is limited. A typical example is the axial loading of ball bearings. The spring rate is approximately linear between 20% and 80% of available deflection.
Stainless steel
High-carbon steel
ASRaymond | |
---|---|
Product Category | Washers |
Product Number | W0731-009 |
Product Name | Wave Spring Washer |
Washer Type | Wave |
Material | Steel |
Special Fitting Configuration | Not Applicable |
Inside Diameter | 0.588 inch (14.935 mm) |