ASRaymond Metric Disc Spring Washer BD200-1310-1120

Description
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Suppliers

Company
Product
Description
Supplier Links
Metric Disc Spring Washer - BD200-1310-1120 - ASRaymond
Maumee, OH, United States
Metric Disc Spring Washer
BD200-1310-1120
Metric Disc Spring Washer BD200-1310-1120
Metric Disc Spring Washers Material: carbon and stainless steel Outside diameter: from .187" (4.75mm) to 4.47" (113mm) Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm) Load: from 5.8lbs (26N) to 86055lbs (382807N).

Metric Disc Spring Washers

  • Material: carbon and stainless steel
  • Outside diameter: from .187" (4.75mm) to 4.47" (113mm)
  • Fit bolt or rod diameters from .087" (2mm) to 2.54" (64mm)
  • Load: from 5.8lbs (26N) to 86055lbs (382807N).
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number BD200-1310-1120
Product Name Metric Disc Spring Washer
Washer Type Disc Spring Washer
Material Steel
Special Fitting Configuration Not Applicable
Inside Diameter 4.410 inch (112.014 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Combi Bolt Washers -  - Nord-Lock, Inc.
Nord-Lock, Inc.
Specs
Washer Type Wedge Locking
Material Steel
View Details
Bellevilles Metric Discs - GMB-135 - Gardner Spring, Inc.
Specs
Washer Type Belleville
Material HardenedSteel
Inside Diameter 0.476 inch (12.090 mm)
View Details
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
5 suppliers
Swing C Washer - SW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Thickness 0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details