ASRaymond Belleville and Flat Spring Washers B0500-018-S

Description
Stock sizes in high-carbon and stainless steels Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material Spring Steel Commercial - 1074 - Certified to ASTM-A684 Stainless steel Thicknesses up to and including 0.072 in. Commercial - Type 302 Government - AMS 5906 Type 302 Chemistry only Thicknesses over 0.072 in. Commercial - Type 17-7 PH certified to AMS 5528 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Tolerances Contact our engineering department for tolerances.

Suppliers

Company
Product
Description
Supplier Links
Belleville and Flat Spring Washers - B0500-018-S - ASRaymond
Maumee, OH, United States
Belleville and Flat Spring Washers
B0500-018-S
Belleville and Flat Spring Washers B0500-018-S
Stock sizes in high-carbon and stainless steels Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture. Material Spring Steel Commercial - 1074 - Certified to ASTM-A684 Stainless steel Thicknesses up to and including 0.072 in. Commercial - Type 302 Government - AMS 5906 Type 302 Chemistry only Thicknesses over 0.072 in. Commercial - Type 17-7 PH certified to AMS 5528 No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book. Tolerances Contact our engineering department for tolerances.

Stock sizes in high-carbon and stainless steels

Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during manufacture.

Material

  • Spring Steel
    Commercial - 1074 - Certified to ASTM-A684
  • Stainless steel
    Thicknesses up to and including 0.072 in.
    Commercial - Type 302
    Government - AMS 5906 Type 302 Chemistry only
    Thicknesses over 0.072 in.
    Commercial - Type 17-7 PH certified to AMS 5528
  • No charge for certificate of compliance when requested; certificate of chemical analysis available, see price book.

Tolerances

  • Contact our engineering department for tolerances.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Washers
Product Number B0500-018-S
Product Name Belleville and Flat Spring Washers
Washer Type Belleville
Material StainlessSteel
Special Fitting Configuration Not Applicable
Inside Diameter 0.255 inch (6.477 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nord-Lock X-Series Washers -  - Nord-Lock, Inc.
Specs
Washer Type Wedge Locking
Material Steel (optional feature); StainlessSteel (optional feature)
Finish ZincPlated
View Details
Curved Disc Springs - MU875-0180-S - Gardner Spring, Inc.
Specs
Washer Type Bowed or Curved
Material StainlessSteel
Inside Diameter 0.925 inch (23.495 mm)
View Details
Shoulder Washer - 342 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details