BACO Controls, Inc. Selector Switch L21NA00

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - L21NA00 - BACO Controls, Inc.
Baldwinsville, NY, USA
Selector Switch
L21NA00
Selector Switch L21NA00
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
22mm and 30mm sizes
Excellent modularity for a large choice of combinations with a minimum number of items
Customized products to meet the most specific needs
Supplier's Site Datasheet
 - 260362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key version uses Ronis455 key form (all locks and keys cut to same profile). Key removal in the O position only Series = BACO Actuator Type = Key Cutout Diameter = 22mm Number of Positions = 3 Key Type = 455 Switch Actuation = Latching Key Withdrawal Position = Centre Angle of Throw = 45° Illuminated = No Number of Keys = 2

Key version uses Ronis455 key form (all locks and keys cut to same profile). Key removal in the O position only
Series = BACO
Actuator Type = Key
Cutout Diameter = 22mm
Number of Positions = 3
Key Type = 455
Switch Actuation = Latching
Key Withdrawal Position = Centre
Angle of Throw = 45°
Illuminated = No
Number of Keys = 2

Supplier's Site

Technical Specifications

  BACO Controls, Inc. RS Components, Ltd.
Product Category Rotary Switches Rotary Switches
Product Number L21NA00 260362
Product Name Selector Switch
Actuator Type Keylock Keylock
Base Material Thermoplastic / Plastic
Actuator Material Metallic
Angle of Throw 45 degrees 45 degrees
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Selector Switch -  - Schmersal Inc.
Specs
Construction Single
Actuator Type Knobbed Shaft
Mechanical Life 3000000 cycles
View Details
22mm Key Selector Switch Operators - 2AK2-09 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Diesel Ignition and Start Switch - 956-4107 - Littelfuse, Inc.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
3 suppliers
Keylock Switches - 1-1437569-3 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 5.0 amps
AC Voltage Rating 250 volts
View Details