BACO Controls, Inc. Selector Switch L21MA03

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - L21MA03 - BACO Controls, Inc.
Baldwinsville, NY, USA
Selector Switch
L21MA03
Selector Switch L21MA03
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
22mm and 30mm sizes
Excellent modularity for a large choice of combinations with a minimum number of items
Customized products to meet the most specific needs
Supplier's Site Datasheet
 - 260435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key version uses Ronis455 key form (all locks and keys cut to same profile). Key removal in the O position only Series = BACO Actuator Type = Standard Handle Black Cutout Diameter = 22mm Number of Positions = 3 Switch Actuation = Latching Angle of Throw = 45° Illuminated = No

Key version uses Ronis455 key form (all locks and keys cut to same profile). Key removal in the O position only
Series = BACO
Actuator Type = Standard Handle Black
Cutout Diameter = 22mm
Number of Positions = 3
Switch Actuation = Latching
Angle of Throw = 45°
Illuminated = No

Supplier's Site

Technical Specifications

  BACO Controls, Inc. RS Components, Ltd.
Product Category Rotary Switches Rotary Switches
Product Number L21MA03 260435
Product Name Selector Switch
Actuator Type Knobbed Shaft Keylock
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Angle of Throw 45 degrees 45 degrees
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch - NWT - Schmersal Inc.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 7.5 amps
View Details
22mm Selector Switch Operators - 2AS2-6 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
Sealed Key Switches with Integral Connector - 95060-50-BP - Littelfuse, Inc.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Keylock Switches - 2-1437597-7 - TE Connectivity
Specs
Actuator Type Keylock
Base Material Metallic
Actuator Material Metallic
View Details