BACO Controls, Inc. Illuminated Selector Switch L21KV30

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Selector Switch - L21KV30 - BACO Controls, Inc.
Baldwinsville, NY, USA
Illuminated Selector Switch
L21KV30
Illuminated Selector Switch L21KV30
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
22mm and 30mm sizes
Excellent modularity for a large choice of combinations with a minimum number of items
Customized products to meet the most specific needs
Supplier's Site Datasheet
 - 259952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Handle can be illuminated to show switch position. 2 position version operates both contacts in one position. 3 position version operates one contact in position one, the other in position two. Anti-rotation ring included Series = BACO Actuator Type = Standard Handle Black Cutout Diameter = 22mm Number of Positions = 2 Switch Actuation = Latching Angle of Throw = 45° Illuminated = Yes

Handle can be illuminated to show switch position. 2 position version operates both contacts in one position. 3 position version operates one contact in position one, the other in position two. Anti-rotation ring included
Series = BACO
Actuator Type = Standard Handle Black
Cutout Diameter = 22mm
Number of Positions = 2
Switch Actuation = Latching
Angle of Throw = 45°
Illuminated = Yes

Supplier's Site

Technical Specifications

  BACO Controls, Inc. RS Components, Ltd.
Product Category Rotary Switches Rotary Switches
Product Number L21KV30 259952
Product Name Illuminated Selector Switch
Actuator Type Knobbed Shaft Keylock
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Angle of Throw 45 degrees 45 degrees
Number of Poles 1 poles
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch - EX-RWS Series - Schmersal Inc.
Specs
Actuator Type Knobbed Shaft
View Details
22mm Key Selector Switch Operators - 2AK2-10 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
Sealed Key Switches with Integral Connector - 95060-03 - Littelfuse, Inc.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
3 suppliers
Keylock Switches - 1437597-7 - TE Connectivity
Specs
Actuator Type Keylock
Base Material Metallic
View Details