Function: pressure balanced pressure limitation valve, externally controlled or direct acting.
Media: gaseous, liquid, highly viscous, contaminated.
Body Materials: brass, aluminum, stainless steel, galvanized steel.
Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1, two pressure regulation, and a pilot valve with speed controls.
co-ax valves inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | HPB 08 |
Product Name | Control Valve - Pressure Control |
Valve Type | Control Valve; Metal Seated; Metering; Relief; Underwater (optional feature); Coaxial Valve |
Primary Material | Brass / Bronze; Steel |
Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; High Purity (optional feature); Specialty Corrosive (optional feature); Hydraulic; Steam (optional feature); Air; Breathable; Compressed Air; Chemical |
Valve Size | 0.31 inch (8.00 mm) |
Maximum Pressure | 145.04 to 2900.75 psi (102 to 2041 m H2O) |