Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
New!
AI Engineering Assistant
- Trained on our vast library of engineering resources.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
LED LAMPS
AVEN INC.
26510-CAM -- LAMPS - MAGNIFYING, TASK
Aven Inc.
Lamps - Magnifying, Task
26510-CAM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Lamps - Magnifying, Task
243-26510-CAM-ND
Lamps - Magnifying, Task
243-26510-CAM-ND
MIGHTY VUE INSPECTOR 3 DIOPTER [
MIGHTY VUE INSPECTOR 3 DIOPTER [
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
LED Lamps
Product Number
243-26510-CAM-ND
Product Name
Lamps - Magnifying, Task
Lamp Power
60 watts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
1330906
Specs
Lamp Power
10 watts
Color Temperature
3000 K
Rated Average Life
30000 hours
View Details
Federal Signal Corporation - Industrial Signaling and Systems
PM22L Panel Mount 22mm Multifunctional LED
PM22L-012-024B
Specs
Base Type
Panel Mount
Diameter
50.04 mm (1.97 inch)
Rated Average Life
50000 hours
View Details
Allen-Bradley / Rockwell Automation
800B 16 mm Push-Button LED Bulb
800B-N5W
View Details
Premium Quality Lighting
JD50/CL/DC BAY/130V- SUPERIOR LIFE®
74272
Specs
Base Type
BA15D
Lamp Power
50 watts
View Details