A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many instrument and industrial applications.
AC Gear Motor - Model 500 Features
Specifications
Rated Torque
Running: 500 oz.-in. (36 kg.-cm.)at 1 RPM
Starting: 450 oz.-in. (32 kg.-cm.) at 1 RPM
Static Gear Rating
400 oz.-in. (14,400 gm.-cm.) maximum.
Varies with gear train construction for different speeds.
Electrical
Voltage: 24V, 115V, or 230V
Frequency: 60Hz, 50Hz, or 50/60Hz
Power Input: 3 watts maximum
Current Input: 24V-111ma, 115V-27ma, 230V-13ma
Leads
115V and 230V: 9 ± 1/2 in. (22.9 ± 1.27 cm)
24V: 6 1/2 in. ± 1/2 in.
Termination Points
Exits at 12, 4, or 8 o'clock
Ambient Operating Temperature Range
32° to 142°F (0° to 61°C)
Rotor Speed
720 RPM at 60Hz
Rotation
Bi-Directional
Lubrication
Permanently lubricated. Special lubricants available for operation under 32°F (0°C)
Autotrol Corporation | |
---|---|
Product Category | Gearmotors |
Product Number | Model 500 |
Product Name | Permanent Magnet Synchronous AC Gear Motor |
Motor Type | AC Motor |
AC Construction | Synchronous |
AC Voltage & Frequency | 24 V; 120V/60Hz; 208-230/240V 60Hz; International Voltages |
Phase | Single-phase |
AC Motor Features | Multi-speed; Reversible |