Autotrol Corporation Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
Product Name | Notes |
---|---|
Autotrol’s New High Performance Gear Motor Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic... | |
A powerful permanent magnet synchronous motor in a very compact package. Delivers 500 ounce-inches of torque at 1 RPM. Speeds available from 1/2 RPM to 240 RPM. Suitable for many... | |
Instrument grade permanent magnet synchronous motor is electrically reversible and is precision built for long life applications. Available in speeds from 1 RPM to 240 RPM. Also available without gearhead... | |
Permanent magnet synchronous motor used in applications requiring up to 125 ounce-inches (9,000 gm.-cm.) of dynamic torque. Cut metal or molded plastic gear trains, different output shafts and clutches offer... | |
The 200 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. A three bar commutator and a choice of carbon brushes or bifurcated silver... | |
The 250 motor is a permanent magnet gearmotor utilizing a cylindrical barium ferrite 2 pole field magnet. Carbon brushes provide long life, quiet operation and low starting voltage. The rotor... |