Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST11 7540 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 2.9528 inch (75.00 mm) |
Housing Bore | 3.1496 inch (80.00 mm) |
Bearing ID | 2.9571 inch (75.11 mm) |
Bearing OD | 3.1496 inch (80.00 mm) |