Please review the technical information on the requirements for the mating shaft.
AST Bearings LLC | |
---|---|
Product Category | Plain Bearings and Sleeve Bearings |
Product Number | AST090 170100 |
Product Name | Plain Bearings / Sleeve Bearings |
Bushing Type | Sleeve |
Shaft OD | 6.6929 inch (170.00 mm) |
Housing Bore | 6.8898 inch (175.00 mm) |
Bearing ID | 6.8898 inch (175.00 mm) |