GGB MLG™ Filament Wound Composite Plain Bearings 06 MLG

Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
Request a Quote
Description
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MLG,Ñ¢ Filament Wound Composite Plain Bearings from GGB are designed for lighter duty applications, making them suitable for use in industrial settings such as construction and earth-moving equipment, conveyors, cranes, hoists, and hydraulic cylinder pivots. These bearings exhibit a high load capacity, good misalignment resistance, and excellent shock resistance, along with favorable friction and wear properties. They also demonstrate good chemical resistance. The bearings can operate under a maximum static load of 30,000 psi and a dynamic load of 20,000 psi, with an operating temperature range from -320¬8F to 320¬8F (-195¬8C to 160¬8C). The maximum sliding speed is 25 feet per minute (0.13 m/s), and the coefficient of friction ranges from 0.05 to 0.30, depending on operating conditions. Recommended shaft surface roughness is between 6 to 16 microinches (0.15 to 0.40 micrometers), and the surface hardness should exceed 350 HB. These bearings perform very well in dry conditions, reasonably well when oil lubricated, and less effectively with grease or water lubrication. Customization options are available, including non-standard lengths and wall thicknesses, flanged bearings, and various bore shapes.

Datasheet Summary
Powered by GS/AI

The MLG,Ñ¢ Filament Wound Composite Plain Bearings from GGB are designed for lighter duty applications, making them suitable for use in industrial settings such as construction and earth-moving equipment, conveyors, cranes, hoists, and hydraulic cylinder pivots. These bearings exhibit a high load capacity, good misalignment resistance, and excellent shock resistance, along with favorable friction and wear properties. They also demonstrate good chemical resistance. The bearings can operate under a maximum static load of 30,000 psi and a dynamic load of 20,000 psi, with an operating temperature range from -320¬8F to 320¬8F (-195¬8C to 160¬8C). The maximum sliding speed is 25 feet per minute (0.13 m/s), and the coefficient of friction ranges from 0.05 to 0.30, depending on operating conditions. Recommended shaft surface roughness is between 6 to 16 microinches (0.15 to 0.40 micrometers), and the surface hardness should exceed 350 HB. These bearings perform very well in dry conditions, reasonably well when oil lubricated, and less effectively with grease or water lubrication. Customization options are available, including non-standard lengths and wall thicknesses, flanged bearings, and various bore shapes.

Suppliers

Company
Product
Description
Supplier Links
MLG™ Filament Wound Composite Plain Bearings - 06 MLG - GGB
Thorofare, NJ, United States
MLG™ Filament Wound Composite Plain Bearings
06 MLG
MLG™ Filament Wound Composite Plain Bearings 06 MLG
STRUCTURE Filament Wound Composite Material CHARACTERISTICS Value engineered filament wound bearing for lighter duty applications High load capacity Good misalignment resistance Excellent shock resistance Good friction and wear properties Good chemical resistance

STRUCTURE

Filament Wound Composite Material

CHARACTERISTICS

  • Value engineered filament wound bearing for lighter duty applications
  • High load capacity
  • Good misalignment resistance
  • Excellent shock resistance
  • Good friction and wear properties
  • Good chemical resistance
Supplier's Site Datasheet

Technical Specifications

  GGB
Product Category Plain Bearings and Sleeve Bearings
Product Number 06 MLG
Product Name MLG™ Filament Wound Composite Plain Bearings
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

DX® Metal-Polymer Grease Lubricated Bearings - 08G DX - GGB
Specs
Bushing Type Sleeve
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
DU™ Cylindrical Bushes - Inch Size - 1208DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.4711 to 0.4718 inch (11.97 to 11.98 mm)
View Details
LD™ Monometallic Bronze Bushings - 07 LD - GGB
Specs
Bushing Type Sleeve
Bearing Surface CuSn8
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
GGB-CBM™ Thin-Walled Bimetallic Bearings - 12 GGB-CCM - GGB
Specs
Bushing Type Sleeve
Bearing Surface Graphite / Metal Alloy; Bronze Based; (Lined Bearing Surface)
Body Steel
View Details