- Trained on our vast library of engineering resources.

Armstrong International Inline Check Valves

Suppliers

Company
Product
Description
Supplier Links
Inline Check Valves -  - Armstrong International
Three Rivers, MI, USA
Inline Check Valves
Inline Check Valves
Armstrong’s inline check valves are ideally suited for refrigerant flow control applications. The valves open wide for flow. These valves close quickly and are reliable when flow reversal occurs. The inline check valves feature a plated body, stainless steel disc and spring to enable them to withstand expected industrial refrigeration conditions. Features: Refrigerants: suitable for all common refrigerants including R-717 (Ammonia), R-134a, R-22 neutral, gaseous and liquid media Safe Working Pressure: 365 psig (25 bar) Operating Temperature Range: -50°F to 240°F (-46°C to +116 °C) Port Size: 1in – 3in (25mm - 80mm) Connections: Flanged Compact size occupies very little space Can be installed in any position Low pressure drop

Armstrong’s inline check valves are ideally suited for refrigerant flow control applications. The valves open wide for flow. These valves close quickly and are reliable when flow reversal occurs. The inline check valves feature a plated body, stainless steel disc and spring to enable them to withstand expected industrial refrigeration conditions.

Features:

  • Refrigerants: suitable for all common refrigerants including R-717 (Ammonia), R-134a, R-22 neutral, gaseous and liquid media
  • Safe Working Pressure: 365 psig (25 bar)
  • Operating Temperature Range: -50°F to 240°F (-46°C to +116 °C)
  • Port Size: 1in – 3in (25mm - 80mm)
  • Connections: Flanged
  • Compact size occupies very little space
  • Can be installed in any position
  • Low pressure drop
Supplier's Site

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Name Inline Check Valves
Valve Type Control Valve; Check; Relief
Primary Material Stainless Steel
Media Refrigerants
Valve Size 1.00 to 3.00 inch (25.40 to 76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Actuated Plastic Ball Valves, Electomni® Series 83 on Omni® Ball Valve (1/2
Specs
Valve Type Ball
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
Media Temperature 150 F (66 C)
View Details
Miniature Low Cracking Pressure Check Valve - CKV - Beswick Engineering Co., Inc.
Specs
Valve Type Directional; Duckbill; Back Flow; Check
Primary Material Brass / Bronze; Stainless Steel (optional feature); Buna, EPDM, Viton, or Silicone Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Hydraulic; Air; Breathable; Compressed Air; Chemical
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details