- Trained on our vast library of engineering resources.

Armstrong International Non Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves F3020

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves - F3020 - Armstrong International
Three Rivers, MI, USA
Non Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves
F3020
Non Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves F3020
The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime. Valve Features ISO 5211, 5210 actuator flange mounting Valve constructed of C8FM (316) stainless steel Ceramic discs: durable, corrosion resistant End connection: NPT (contact Armstrong for other end connection options e.g. CL150 flanges, socket weld, sanitary fittings, flanged) Elastomer seal material options Top entry allows inline access to internal valve parts Temperature range: -13°F to 257°F Rated pressure 145 psi (10 bar), designed to ASME B16.34 Bubble tight (zero leakage) shut-off Manual handle option lockable in both open and closed position Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI Manual handle kit includes stroke limiting feature

The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal replacement and plant downtime.

Valve Features

  • ISO 5211, 5210 actuator flange mounting
  • Valve constructed of C8FM (316) stainless steel
  • Ceramic discs: durable, corrosion resistant
  • End connection: NPT (contact Armstrong for other end connection options e.g. CL150 flanges, socket weld, sanitary fittings, flanged)
  • Elastomer seal material options
  • Top entry allows inline access to internal valve parts
  • Temperature range: -13°F to 257°F
  • Rated pressure 145 psi (10 bar), designed to ASME B16.34
  • Bubble tight (zero leakage) shut-off
  • Manual handle option lockable in both open and closed position
  • Seat seal performs beyond the requirements of ANSI B16.104 and FCI 70-2, Classes V and VI
  • Manual handle kit includes stroke limiting feature
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number F3020
Product Name Non Actuated - Hot/Cold Water Mixers - Emech™ Digital Control Valves
Valve Type Control Valve; Mixing
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
Maximum Pressure 145.00 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Miniature Mixing & Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Directional; Diverter; Mixing; Ball
Primary Material Stainless Steel; Teflon and Buna-N, EPDM, or Viton Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details
1.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details