- Trained on our vast library of engineering resources.

Armstrong International The Brain Series Mixing Valve DMC80-80

Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Brain Series Mixing Valve - DMC80-80 - Armstrong International
Three Rivers, MI, USA
The Brain Series Mixing Valve
DMC80-80
The Brain Series Mixing Valve DMC80-80
The Brain® DMC80-80BS DMC80-80BS is a fully Digital Mixing Center (DMC), with BrainScan® - hot water monitoring console, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system. Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV during zero system demand “idling” periods 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss) Automatic shutoff of hot water flow upon cold water inlet supply failure Automatic shutoff of hot water flow in the event of a power failure Programmable set point range of 81-158°F (27-70°C) Programmable thermal disinfection mode Programmable 1st level hi/lo temp alarm display Programmable temperature error level for safety shutdown

The Brain® DMC80-80BS

DMC80-80BS is a fully Digital Mixing Center (DMC), with BrainScan® - hot water monitoring console, designed specifically to be the primary water temperature controller in a continuously pumped circulating hot water system.

Digital technology provides enhanced water temperature control accuracy which resists zero system demand “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat).

Operational Specifications

  • +/-2°F water temperature control at points of use 25’ downstream during demand
  • +/-2°F water temperature control at the DRV during zero system demand “idling” periods
  • 2°F minimum valve inlet to outlet temperature requirement (system recirculation temperature loss)
  • Automatic shutoff of hot water flow upon cold water inlet supply failure
  • Automatic shutoff of hot water flow in the event of a power failure
  • Programmable set point range of 81-158°F (27-70°C)
  • Programmable thermal disinfection mode
  • Programmable 1st level hi/lo temp alarm display
  • Programmable temperature error level for safety shutdown
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Industrial Valves
Product Number DMC80-80
Product Name The Brain Series Mixing Valve
Valve Type Mixing
Primary Material Stainless Steel
Media Water
Valve Size 2.00 to 4.00 inch (50.80 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Actuated Plastic Ball Valves, Electromni ® Series 83 on Omni® Type-27 Ball Valve (3/8
Specs
Valve Type Ball
Valve Size 0.38 to 2.00 inch (9.52 to 50.80 mm)
View Details
Stem Actuated Valve - SAV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Drain; Poppet
Primary Material Brass / Bronze; Stainless Steel (optional feature); Buna or Viton O-rings
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Hydraulic; Air; Breathable; Compressed Air; Chemical
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100003-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details