Andover Corporation 400nm Steep-Edge Long Pass Filter, 50mm dia.

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400nm Steep-Edge Long Pass Filter, 50mm dia. -  - Andover Corporation
Salem, NH, United States
400nm Steep-Edge Long Pass Filter, 50mm dia.
400nm Steep-Edge Long Pass Filter, 50mm dia.
Our steep-edge long pass filters employ magnetron sputtered hard oxide coatings to yield deep rejection and a sharp transition to very high transmission. The coatings are deposited on precision polished Fused Silica substrates, and do not employ any absorbing filter glasses, making them suitable for high-temperature applications. They are offered in three standard sizes, with custom sizes available on request. For less-demanding applications, please see our standard edge filters. BENEFITS Provide very steep (≤1%) cut-on slopes Suitable for high-temperature applications Can be cut or machined to smaller sizes Useful for redirecting a particular band of light COMMON APPLICATIONS Fluorescence Photometry Color enhancement and combining laser studies Show More Information

Our steep-edge long pass filters employ magnetron sputtered hard oxide coatings to yield deep rejection and a sharp transition to very high transmission. The coatings are deposited on precision polished Fused Silica substrates, and do not employ any absorbing filter glasses, making them suitable for high-temperature applications. They are offered in three standard sizes, with custom sizes available on request. For less-demanding applications, please see our standard edge filters.

BENEFITS

Provide very steep (≤1%) cut-on slopes

Suitable for high-temperature applications

Can be cut or machined to smaller sizes

Useful for redirecting a particular band of light

COMMON APPLICATIONS

Fluorescence

Photometry

Color enhancement and combining laser studies


Show More Information

Supplier's Site

Technical Specifications

  Andover Corporation
Product Category Optical Filters
Product Name 400nm Steep-Edge Long Pass Filter, 50mm dia.
Filter Type Hot Mirrors; Long Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

1350nm Optical Bandpass Filter, HBW 10nm, 50mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 7.9 mm (0.3110 inch)
View Details
500nm Steep-Edge Long Pass Filter, 50.0 x 50.0mm sq. -  - Andover Corporation
Specs
Filter Type Hot Mirrors; Long Pass Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 1.5 mm (0.0591 inch)
View Details
228nm Optical Bandpass Filter, HBW 25nm, 25mm dia. -  - Andover Corporation
Specs
Filter Type Bandpass / Interference Filters
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3.5 mm (0.1378 inch)
View Details
375nm Steep-Edge Long Pass Filter, 50mm dia. -  - Andover Corporation
Specs
Filter Type Hot Mirrors; Long Pass Filters
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
Thickness 1.5 mm (0.0591 inch)
View Details