Video Amp, 6 TFT-LCD Panels: Gamma Buffer 24-TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139961-ADD8506WRUZ-
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 3.9mA
Slew Rate: 7V/μs
Current - Output / Channel: 380mA
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Manufacturer Homepage: www.analog.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: ADD8506
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3.3V ~ 6.5V
Video Amp 6 TFT-LCD Panels: Gamma Buffer 24-TSSOP
IC AMP TFT-LCD 24TSSOP
IC AMP TFT-LCD 24TSSOP
DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | ADD8506WRUZ-REEL-ND | 1139961-ADD8506WRUZ-REEL | ADD8506WRUZ-REEL | ADD8506WRUZ-REEL | ADD8506WRUZ-REEL |
Product Name | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - ADD8506WRUZ-REEL | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules |
Features | Rail-Rail-Out | ||||
Slew Rate | 7 V/µs | ||||
Supply Voltage (VS) | 3.3 to 6.5 volts | ||||
Package Type | TSSOP; 24-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP |