Product Details
The ADA4853-1/ADA4853-2/
The ADA4853-1/ADA4853-2/
The ADA4853-1/ADA4853-2/
With their combination of low price, excellent differential gain (0.2%), differential phase (0.10°), and 0.5 dB flatness out to 22 MHz, these amplifiers are ideal for video applications.
The ADA4853-1 is available in a 6-lead SC70, the ADA4853-2 is available in a 16-lead LFCSP_WQ, and the ADA4853-3 is available in both a 16-lead LFCSP_WQ and a 14-lead TSSOP. The ADA4853-1 temperature range is −40°C to +85°C while the ADA4853-2/ADA4853-3 temperature range is −40°C to +105°C.
Applications
Video Amp, 3 Voltage Feedback 14-TSSOP
IC OPAMP VIDEO TRIPLE 14-TSSOP
IC AMP VOLTAGE FEEDBACK 14TSSOP
Video Amplifiers Low Power RRO w/ Ultralow Power
Video Amplifiers Low Power RRO w/ Ultralow Power
IC AMP VOLTAGE FEEDBACK 14TSSOP
Video Amp 3 Voltage Feedback 14-TSSOP
Analog Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips |
Product Number | ADA4853-3YRUZ-R7 | 505-ADA4853-3YRUZ-R7TR-ND | ADA4853-3YRUZ-R7 | 84-ADA4853-3YRUZ-R7 | ADA4853-3YRUZ-R7 | ADA4853-3YRUZ-R7 | ADA4853-3YRUZ-R7 |
Product Name | Low Power, Rail-to-Rail Output, Video Op Amp with Ultralow Power | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers Low Power RRO w/ Ultralow Power | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
Standards | RoHS | ||||||
Supply Voltage (VS) | 2.65 to 5 volts | 2.65 to 5 volts | |||||
IBIAS | 1.7 µA | ||||||
Quiescent Current (IQ) | 1400 microamps | ||||||
GBW | 55 MHz |