Product Details
The ADA4853-1/ADA4853-2/
The ADA4853-1/ADA4853-2/
The ADA4853-1/ADA4853-2/
With their combination of low price, excellent differential gain (0.2%), differential phase (0.10°), and 0.5 dB flatness out to 22 MHz, these amplifiers are ideal for video applications.
The ADA4853-1 is available in a 6-lead SC70, the ADA4853-2 is available in a 16-lead LFCSP_WQ, and the ADA4853-3 is available in both a 16-lead LFCSP_WQ and a 14-lead TSSOP. The ADA4853-1 temperature range is −40°C to +85°C while the ADA4853-2/ADA4853-3 temperature range is −40°C to +105°C.
Applications
IC AMP VOLTAGE FEEDBACK 16LFCSP
IC AMP VOLTAGE FEEDBACK 16LFCSP
Video Amplifiers Low Power RRO w/ Ultralow Power
Video Amp, 3 Voltage Feedback 16-LFCSP-WQ (3x3)
Video Amp, 3 Voltage Feedback 16-LFCSP-WQ (3x3)
Video Amp, 3 Voltage Feedback 16-LFCSP-WQ (3x3)
Video Amplifier, 1 Channel(s), 3 Func
Win Source Part Number: 1381338-ADA4853-3YCP
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: Tape & Reel
Applications: Voltage Feedback
Number of Circuits: 3
Standard Package: 1,500 pcs
Output Type: Rail-to-Rail
-3db Bandwidth: 100 MHz
Slew Rate: 120V/µs
Current - Supply: 1.4 mA
Current - Output / Channel: 160 mA
Voltage - Supply, Single/Dual (±): 2.65V ~ 5V
Mounting Type: Surface Mount
Package / Case: 16-WFQFN Exposed Pad, CSP
Supplier Device Package: 16-LFCSP-WQ (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Analog Devices Inc.
Base Product Number: ADA4853
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Video Amp 3 Voltage Feedback 16-LFCSP-WQ (3x3)
IC AMP VOLTAGE FEEDBACK 16LFCSP
Analog Devices, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips |
Product Number | ADA4853-3YCPZ-R7 | ADA4853-3YCPZ-R7 | ADA4853-3YCPZ-R7 | ADA4853-3YCPZ-R7 | ADA4853-3YCPZ-R7TR-ND | ADA4853-3YCPZ-R7 | 1381338-ADA4853-3YCPZ-R7 | ADA4853-3YCPZ-R7 | ADA4853-3YCPZ-R7 |
Product Name | Low Power, Rail-to-Rail Output, Video Op Amp with Ultralow Power | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits | |
Standards | RoHS | RoHS | |||||||
Supply Voltage (VS) | 2.65 to 5 volts | 2.65 to 5 volts | 2.65 to 5 volts | ||||||
IBIAS | 1.7 µA | ||||||||
Quiescent Current (IQ) | 1400 microamps | ||||||||
GBW | 55 MHz |