Product Details
The ADA4432-1 is a single-ended output fully integrated video reconstruction filter that combines overvoltage protection (short-to-battery [STB] protection) and short-to-ground (STG) protection on the outputs, with excellent video specifications and low power consumption. The combination of STB protection and robust ESD tolerance allows the ADA4432-1 to provide superior protection in the hostile automotive environment.
The ADA4432-1 is a single-ended input/single-ended output video filter capable of driving long back-terminated cables.
The short-to-battery protection integrated into the ADA4432-1 protects against both dc and transient overvoltage events, caused by an accidental short to a battery voltage up to 18 V. The Analog Devices, Inc., short-to-battery protection eliminates the need for large output coupling capacitors and other complicated circuits used to protect standard video amplifiers, saving space and cost.
The ADA4432-1 features a high-order filter with −3 dB cutoff frequency response at 10 MHz and 45 dB of rejection at 27 MHz. The ADA4432-1 features an internally fixed gain of 2 V/V. This makes the ADA4432-1 ideal for SD video applications, including NTSC and PAL.
The ADA4432-1 operatea on single supplies as low as 2.6 V and as high as 3.6 V while providing the dynamic range required by the most demanding video systems.
The ADA4432-1 is offered in an 8-lead, 3 mm × 3 mm LFCSP package and a 6-lead SOT-23 package. It is rated for operation over the wide automotive temperature range of −40°C to +125°C.
Appplications
IC AMP AUTO SYST SOT23-6
Analog Devices, ADA4432-1BRJZ-R2 - Amplifiers & Comparators - Video Amplifier ICs
Delivery on production packaging - Reel. This product is non-returnable.
Analog Devices, ADA4432-1BRJZ-R2 - Amplifiers & Comparators - Video Amplifier ICs
Analog Devices, ADA4432-1BRJZ-R2 - Amplifiers & Comparators - Video Amplifier ICs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139425-ADA4432-1BRJ
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Automotive Systems
Output Type: Single-Ended
-3db Bandwidth: 10.5MHz
Supply Current: 7.6mA
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Manufacturer Homepage: www.analog.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: ADA4432
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.6V ~ 3.6V
IC AMP AUTO SYST SOT23-6
Video Amp 1 Automotive Systems SOT-23-6
Video Amp, 1 Automotive Systems SOT-23-6
Video Amp, 1 Automotive Systems SOT-23-6
Video Amp, 1 Automotive Systems SOT-23-6
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | ADA4432-1BRJZ-R2 | ADA4432-1BRJZ-R2 | 8071621P | 1139425-ADA4432-1BRJZ-R2 | ADA4432-1BRJZ-R2 | ADA4432-1BRJZ-R2 | 505-ADA4432-1BRJZ-R2CT-ND |
Product Name | Single-Ended SD Video Filter Amplifier with Output Short-to-Battery Protection | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - ADA4432-1BRJZ-R2 | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | |
RoHS Compliant | RoHS | ||||||
Supply Voltage (VS) | 2.6 to 3.6 volts | 2.6 to 3.6 volts | 2.6 to 3.6 volts | ||||
Source Current (IS) | 7.6 milliamps | 7.6 milliamps | |||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||||
Package Type | SOT23; LFCSP | 50 mA | SOT-23 | SOT; SOT23; SOT-23-6 | SOT; SOT-23-6 |