Product Details
The AD829 is a low noise (1.7 nV/√Hz), high speed op amp with custom compensation that provides the user with gains of 1 to 20 while maintaining a bandwidth >50 MHz. Its 0.04° differential phase and 0.02% differential gain performance at 3.58 MHz and 4.43 MHz, driving reverse-terminated 50 Ω or 75 Ω cables, makes it ideally suited for professional video applications. The AD829 achieves its 230 V/μs uncompensated slew rate and 750 MHz gain bandwidth while requiring only 5 mA of current from power supplies.
The external compensation pin of the AD829 gives it exceptional versatility. For example, compensation can be selected to optimize the bandwidth for a given load and power supply voltage. As a gain-of-2 line driver, the −3 dB bandwidth can be increased to 95 MHz at the expense of 1 dB of peaking. Its output can also be clamped at its external compensation pin. The AD829 exhibits excellent dc performance. It offers a minimum open-loop gain of 30 V/mV into loads as low as 500 Ω, a low input voltage noise of 1.7 nV/√Hz, and a low input offset voltage of 1 mV maximum. Common-mode rejection and power supply rejection ratios are both 120 dB.
This op amp is also useful in multichannel, high speed data conversion where its fast (90 ns to 0.1%) settling time is important. In such applications, the AD829 serves as an input buffer for 8-bit to 10-bit ADCs and as an output I/V converter for high speed DACs.
Operating as a traditional voltage feedback amplifier, the AD829 provides many of the advantages that a transimpedance amplifier offer. A bandwidth >50 MHz can be maintained for a range of gains through the replacement of the external compensation capacitor. The AD829 and the transimpedance amplifier are both unity-gain stable and provide similar voltage noise performance (1.7 nV/√Hz); however, the current noise of the AD829 (1.5 pA/√Hz) is less than 10% of the noise of transimpedance amplifiers. The inputs of the AD829 are symmetrical.
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual
Typical Dual Supply Voltage = ±12 V, ±15 V, ±5 V, ±9 V
Number of Channels per Chip = 1
Typical Slew Rate = 230V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 9.27 x 7.24 x 3.43mm
Height = 3.43mm
Length = 9.27mm
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual
Typical Dual Supply Voltage = ±12 V, ±15 V, ±5 V, ±9 V
Number of Channels per Chip = 1
Typical Slew Rate = 230V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 9.27 x 7.24 x 3.43mm
Height = 3.43mm
Length = 9.27mm
Delivery on production packaging - Tube. This product is non-returnable.
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual
Typical Dual Supply Voltage = ±12 V, ±15 V, ±5 V, ±9 V
Number of Channels per Chip = 1
Typical Slew Rate = 230V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 9.27 x 7.24 x 3.43mm
Height = 3.43mm
Length = 9.27mm
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138426-AD829JNZ
Packaging: Tube
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Applications: Voltage Feedback
Number of Circuits: 1
-3db Bandwidth: 120MHz
Family Name: AD829
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.3mA
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 32mA
SR - Slew Rate: 230 V/μs
Dual Supply Voltage (±): ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): TLE2061MJG; OPA27GZ; OPA27BZ;
Introduction Date: September 09, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC AMP VOLTAGE FEEDBACK 8DIP
Video Amp 1 Voltage Feedback 8-PDIP
IC AMP VOLTAGE FEEDBACK 8DIP
Video Amplifiers IC HIGH Speed Low Noise
Video Amp, 1 Voltage Feedback 8-PDIP
Video Amplifier, 1 Channel(s), Bipolar, PDIP8
No. of Amplifiers:1Amplifie
Analog Devices, Inc. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | AD829JNZ | 5228512 | 1138426-AD829JNZ | AD829JNZ | AD829JNZ | AD829JNZ | AD829JNZ | AD829JNZ-ND | AD829JNZ | 49AK9671 |
Product Name | High Speed, Low Noise Video Op Amp | Linear - Linear - Amplifiers - Video Amps and Modules - AD829JNZ | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Video Amps and Modules | No. Of Amplifiers Analog Devices | ||
Standards | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | ||||||||
IBIAS | 7 µA | |||||||||
Quiescent Current (IQ) | 5300 microamps | |||||||||
GBW | 750 MHz |