Product Details
A wideband current feedback operational amplifier, the AD811 is optimized for broadcast-quality video systems. The -3 dB bandwidth of 120 MHz at a gain of +2 and differential gain and phase of 0.01% and 0.01° (RL = 150 W ) make the AD811 an excellent choice for all video systems. The AD811 is designed to meet a stringent 0.1 dB gain flatness specification to a bandwidth of 35 MHz (G = +2) in addition to the low differential gain and phase errors. This performance is achieved whether driving one or two back terminated 75 W cables, with a low power supply current of 16.5 mA. Furthermore, the AD811 is specified over a power supply range of ±4.5 V to ±18 V.
The AD811 is also excellent for pulsed applications where transient response is crititcal. It can achieve a maximum slew rate of greater than 2500 V/µs with a settling time of less than 25 ns to 0.1% on a 2 V step and 65 ns to 0.01% on a 10 V step.
The AD811 is ideal as an ADC or DAC buffer in data acquisition systems due to its low distortion up to 10 MHz and its wide unity gain bandwidth. Because the AD811 is a current feedback amplifier, this bandwidth can be maintained over a wide range of gains. The AD811 also offers low voltage and current noise of 1.9nV/√Hz and 20 pA/√Hz, respectively, and excellent dc accuracy for wide dynamic range applications.
IC AMP CURRENT FEEDBACK 16SOIC
Video Amp 1 Current Feedback 16-SOIC
Video Amp, 1 Current Feedback 16-SOIC
IC AMP CURRENT FEEDBACK 16SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 143841-AD811ARZ-16-R
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 140MHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SOIC
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 16.5mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC AMP CURRENT FEEDBACK 16SOIC
Video Amplifiers HI-Spd VIDEO IC
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | LIXINC Electronics Co., Limited | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
Product Number | AD811ARZ-16-REEL | AD811ARZ-16-REEL | AD811ARZ-16-REEL | AD811ARZ-16-REELTR-ND | AD811ARZ-16-REEL | 143841-AD811ARZ-16-REEL | AD811ARZ-16-REEL | AD811ARZ-16-REEL |
Product Name | High Performance Video Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amps and Modules | Integrated Circuits | Linear - Linear - Amplifiers - Video Amps and Modules - AD811ARZ-16-REEL | Linear - Amplifiers - Video Amps and Modules | Video Amplifiers |
Standards | RoHS | |||||||
Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | ? to 18 volts | |||||
IBIAS | 5 µA | |||||||
Quiescent Current (IQ) | 14500 microamps | |||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) |