Product Details
A wideband current feedback operational amplifier, the AD811 is optimized for broadcast-quality video systems. The -3 dB bandwidth of 120 MHz at a gain of +2 and differential gain and phase of 0.01% and 0.01° (RL = 150 W ) make the AD811 an excellent choice for all video systems. The AD811 is designed to meet a stringent 0.1 dB gain flatness specification to a bandwidth of 35 MHz (G = +2) in addition to the low differential gain and phase errors. This performance is achieved whether driving one or two back terminated 75 W cables, with a low power supply current of 16.5 mA. Furthermore, the AD811 is specified over a power supply range of ±4.5 V to ±18 V.
The AD811 is also excellent for pulsed applications where transient response is crititcal. It can achieve a maximum slew rate of greater than 2500 V/µs with a settling time of less than 25 ns to 0.1% on a 2 V step and 65 ns to 0.01% on a 10 V step.
The AD811 is ideal as an ADC or DAC buffer in data acquisition systems due to its low distortion up to 10 MHz and its wide unity gain bandwidth. Because the AD811 is a current feedback amplifier, this bandwidth can be maintained over a wide range of gains. The AD811 also offers low voltage and current noise of 1.9nV/√Hz and 20 pA/√Hz, respectively, and excellent dc accuracy for wide dynamic range applications.
IC AMP CURRENT FEEDBACK 8DIP
Video Amplifiers HI-Spd VIDEO IC
ANALOG DEVICES - AD811ANZ - AMP VÍDEO, 140MHZ, 2500V/US, PDIP-8
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual
Typical Dual Supply Voltage = ±15 V, ±5 V
Number of Channels per Chip = 1
Typical Slew Rate = 2500V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 9.27 x 7.24 x 3.43mm
Height = 3.43mm
Length = 9.27mm
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual
Typical Dual Supply Voltage = ±15 V, ±5 V
Number of Channels per Chip = 1
Typical Slew Rate = 2500V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 9.27 x 7.24 x 3.43mm
Height = 3.43mm
Length = 9.27mm
Delivery on production packaging - Tube. This product is non-returnable.
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual
Typical Dual Supply Voltage = ±15 V, ±5 V
Number of Channels per Chip = 1
Typical Slew Rate = 2500V/µs
Mounting Type = Through Hole
Package Type = PDIP
Pin Count = 8
Dimensions = 9.27 x 7.24 x 3.43mm
Height = 3.43mm
Length = 9.27mm
Video Amp, 1 Current Feedback 8-PDIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008350-AD811ANZ
Packaging: Tube/Rail
Applications: Current Feedback
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 140MHz
Slew Rate: 2500 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 16.5mA
Channel Output Current: 100mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Video Amp 1 Current Feedback 8-PDIP
No. of Amplifiers:1Amplifie
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | RS Components, Ltd. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | AD811ANZ | AD811ANZ | AD811ANZ | 84-AD811ANZ | 5228562 | AD811ANZ-ND | 008350-AD811ANZ | AD811ANZ | 60AK7267 |
Product Name | High Performance Video Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | ANALOG DEVICES - AD811ANZ - AMP VÍDEO, 140MHZ, 2500V/US, PDIP-8 | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - AD811ANZ | Video Amps and Modules | No. Of Amplifiers Analog Devices | |
Standards | RoHS | ||||||||
Supply Voltage (VS) | 9 to 36 volts | 4.5 to 18 volts | |||||||
IBIAS | 5 µA | ||||||||
Quiescent Current (IQ) | 14500 microamps | ||||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) |