Product Details
The AD810 is a composite and HDTV compatible, current feedback, video operational amplifier, ideal for use in systems such as multimedia, digital tape recorders and video cameras. The 0.1 dB flatness specification at bandwidth of 30 MHz (G=+2) and the differential gain and phase of 0.02% and 0.04° (NTSC) make the AD810 ideal for any broadcast quality video system. All these specifications are under load conditions of 150 (ohm) (one 75 (ohm) back terminated cable).
The AD810 is ideal for power sensitive applications such as video cameras, offering a low power supply current of 8.0 mA max. The disable feature reduces the power supply current to only 2.1 mA, while the amplifier is not in use, to conserve power. Furthermore the AD810 is specified over a power supply range of ±5 V to ±15 V.
The AD810 works well as an ADC or DAC buffer in video systems due to its unity gain bandwidth of 80 MHz. Because the AD810 is a transimedance amplifier, this bancwidth can be maintained over a wide range of gains while featuring a low noise of 2.9 nV/(root)Hz for wide dynamic range applications.
IC AMP CURRENT FEEDBACK 8SOIC
IC AMP CURRENT FEEDBACK 8SOIC
Video Amp 1 Current Feedback 8-SOIC
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual
Typical Dual Supply Voltage = ±12 V, ±15 V, ±3 V, ±5 V, ±9 V
Number of Channels per Chip = 1
Typical Slew Rate = 350V/µs
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Height = 1.5mm
Length = 5mm
An economic high speed op amp from Analog Devices, suitable for for a range of applications.
Power Supply Type = Dual
Typical Dual Supply Voltage = ±12 V, ±15 V, ±3 V, ±5 V, ±9 V
Number of Channels per Chip = 1
Typical Slew Rate = 350V/µs
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Height = 1.5mm
Length = 5mm
Video Amplifiers Low Pwr Hi Spd w/ Disbale
Video Amp, 1 Current Feedback 8-SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077164-AD810ARZ
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 80MHz
Slew Rate: 1000 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 6.8mA
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
VIDEO AMPLIFIER ROHS COMPLIANT: YES
Analog Devices, Inc. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | AD810ARZ | AD810ARZ | AD810ARZ | AD810ARZ | 5237673 | AD810ARZ | AD810ARZ-ND | 077164-AD810ARZ | 60AK7266 |
Product Name | Low Power Video Op Amp with Disable | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - AD810ARZ | Video Amplifier Rohs Compliant Analog Devices | |
Standards | RoHS | ||||||||
Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | ||||||
Quiescent Current (IQ) | 6800 microamps | ||||||||
GBW | 80 MHz | ||||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) |