Product Details
The AD8074 /AD8075 are high-speed triple video buffers with a G = +1 and +2 respectively. They operate on ±5V and have a -3dB full signal bandwidth in excess of 500MHz, along with slew rates in excess of 1350V/µs. With better than -80dB of all hostile crosstalk and 90dB isolation, they are useful in many high-speed applications. The differential gain and differential phase error are 0.01% and 0.01°. Gain Flatness of 0.1dB up to 70MHz make the AD8074/75 ideal for RGB buffering or driving. They consume less than 30mA on a ±5V supply voltage.
Both devices offer a high-speed disable feature that allows the outputs to be put into a high impedance state. This allows the building of larger input arrays while minimizing "OFF" channel output loading. The AD8074/75 are offered in a 16 lead TSSOP package.
Video Amp, 3 Buffer 16-TSSOP
IC AMP BUFFER 16TSSOP
IC AMP BUFFER 16TSSOP
Video Amp 3 Buffer 16-TSSOP
TRIPLE BUFFER AMPLIFIER, PDSO16
Analog Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Rochester Electronics | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
Product Number | AD8074ARUZ-REEL7 | AD8074ARUZ-REEL7TR-ND | AD8074ARUZ-REEL7 | AD8074ARUZ-REEL7 | AD8074ARUZ-REEL7 | AD8074ARUZ-REEL7 |
Product Name | 500 MHz, G=+1 and +2 Triple Video Buffers with Disable | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
Standards | RoHS | RoHS | ||||
Supply Voltage (VS) | 9 to 11 volts | 9 to 11 volts | ||||
IBIAS | 9.5 µA | |||||
Quiescent Current (IQ) | 24000 microamps | |||||
GBW | 600 MHz |