Video Amplifier, 3 Channel(s), 1 Func, Bipolar, PDSO14
Video Amplifiers IC TRIPLE
Manufacturer: Analog Devices Inc.
Win Source Part Number: 117767-AD8073JR-REEL
Packaging: Reel - TR
Applications: Current Feedback
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 100MHz
Slew Rate: 500 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 3.5mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC AMP CURRENT FEEDBACK 14SOIC
Video Amp, 3 Current Feedback 14-SOIC
Video Amp 3 Current Feedback 14-SOIC
IC AMP CURRENT FEEDBACK 14SOIC
Rochester Electronics | Utmel Electronic Limited | Win Source Electronics | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | AD8073JR-REEL7 | 84-AD8073JR-REEL7 | 117767-AD8073JR-REEL7 | AD8073JR-REEL7 | AD8073JR-REEL7TR-ND | AD8073JR-REEL7 | AD8073JR-REEL7 |
Product Name | Video Amplifiers IC TRIPLE | Linear - Linear - Amplifiers - Video Amps and Modules - AD8073JR-REEL7 | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
Package Type | SOP; SOP14 | SOIC; 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC | SOIC; 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
Life Cycle Stage | OBS | ||||||
Operating Range | Current Feedback | Current Feedback | |||||
Bandwidth | 100 MHz | ||||||
Source Current (IS) | 3.5 milliamps |