Video Amp, 2 Current Feedback 8-MSOP
Video Amp 2 Current Feedback 8-MSOP
IC AMP CURRENT FEEDBACK 8MSOP
IC AMP CURRENT FEEDBACK 8MSOP
Video Amplifier, 2 Channel(s), 1 Func, Bipolar, PDSO8
DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
Product Number | AD8072ARMZ-REEL-ND | AD8072ARMZ-REEL | AD8072ARMZ-REEL | AD8072ARMZ-REEL | AD8072ARMZ-REEL |
Product Name | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
Slew Rate | 500 V/µs | ||||
Supply Voltage (VS) | 5 to 12 volts | ||||
Package Type | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-MSOP | SSOP; SOP; TSSOP; TSSOP8 | |
Number of Pins | 8 | ||||
Standards and Certifications | RoHS |