Product Details
The AD810 is a composite and HDTV compatible, current feedback, video operational amplifier, ideal for use in systems such as multimedia, digital tape recorders and video cameras. The 0.1 dB flatness specification at bandwidth of 30 MHz (G=+2) and the differential gain and phase of 0.02% and 0.04° (NTSC) make the AD810 ideal for any broadcast quality video system. All these specifications are under load conditions of 150 (ohm) (one 75 (ohm) back terminated cable).
The AD810 is ideal for power sensitive applications such as video cameras, offering a low power supply current of 8.0 mA max. The disable feature reduces the power supply current to only 2.1 mA, while the amplifier is not in use, to conserve power. Furthermore the AD810 is specified over a power supply range of ±5 V to ±15 V.
The AD810 works well as an ADC or DAC buffer in video systems due to its unity gain bandwidth of 80 MHz. Because the AD810 is a transimedance amplifier, this bancwidth can be maintained over a wide range of gains while featuring a low noise of 2.9 nV/(root)Hz for wide dynamic range applications.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1321014-5962-9313201
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Applications: Current Feedback
Number of Circuits: 1
Standard Package: 1
Mounting: Through Hole
-3db Bandwidth: 80 MHz
Slew Rate: 1000V/µs
Current - Supply: 6.8 mA
Current - Output / Channel: 60 mA
Voltage - Supply, Single/Dual (±): 5V ~ 36V, ±2.5V ~ 18V
Supplier Device Package: 8-CERDIP
Case / Package: 8-CDIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ANAANA5962-9313201MP
Base Product Number: 5962-9313201
RoHS Status: ROHS3 Compliant
Video Amplifiers IC HIGH Spd VIDEO
Video Amp 1 Current Feedback 8-CERDIP
IC AMP CURRENT FEEDBACK 8CERDIP
Video Amp, 1 Current Feedback 8-CERDIP
Low Power Video Operational Amplifier with Disable - Dual marked (AD810SQ/883B)
Analog Devices, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers |
Product Number | 5962-9313201MPA | 1321014-5962-9313201MPA | 5962-9313201MPA | 5962-9313201MPA | 5962-9313201MPA | 5962-9313201MPA-ND | 5962-9313201MPA |
Product Name | Low Power Video Op Amp with Disable | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amplifiers | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | |
Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | |||||
Quiescent Current (IQ) | 6800 microamps | ||||||
GBW | 80 MHz | ||||||
Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||||
Package Type | CDIP; PDIP; SOIC | DIP; CDIP; 8-CDIP (0.300", 7.62mm) | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | MIL-STD-883 | CDIP; 8-CDIP (0.300", 7.62mm) | DIP; CDIP; CDIP8 |