The LM119QML is a high-speed dual comparator designed for operation from a single 5V supply up to ±15V, with a typical response time of 80ns and input current not exceeding 1μA over temperature. It is available in a die format (DIESALE) for embedded applications requiring direct integration. The device features two independent comparators with uncommitted collector outputs capable of driving loads up to 25mA and is fully specified for ambient temperatures from −55°C to 125°C. It is radiation-ensured with 100 krad(Si) high dose rate tolerance and ELDRS-free performance. The die is compatible with TTL, DTL, and RTL logic families and supports isolation from system ground. Packaging details indicate no case or lead structure, consistent with bare die delivery.
High Speed Dual Comparator 0-DIESALE
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962R9679801V9A |
| Product Name | LM119QML-SP High Speed Dual Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 5 to 36 volts |
| VOS | 4 millivolts |