American Floor Mats Waterhog Classic Entrance Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterhog Classic Mats are the most popular entrance mats in the industry. Due to their raised square or "waffle" like pattern, these entrance floor mats are very aggressive in scraping shoes clean of dirt, debris and water. The Waterhog mat also features a water dam border that can hold up to 1.5 gallons/square yard of water. • Waterhog mats are available with either a heavy-duty rubber border or a matching fabric border for a softer look at no additional charge. • The surface of the Waterhog floor mats are constructed from an anti-static polypropylene material which dries quickly and will not fade or rot, making the Waterhog Classic an ideal floor mat for both indoor or outdoor areas. • To clean the Waterhog mats, simply use a vacuum, extraction cleaning methods, or hose off and hang dry. • Waterhog Classic mats have 20% recycled content.

Waterhog Classic Mats are the most popular entrance mats in the industry. Due to their raised square or "waffle" like pattern, these entrance floor mats are very aggressive in scraping shoes clean of dirt, debris and water. The Waterhog mat also features a water dam border that can hold up to 1.5 gallons/square yard of water.
• Waterhog mats are available with either a heavy-duty rubber border or a matching fabric border for a softer look at no additional charge.
• The surface of the Waterhog floor mats are constructed from an anti-static polypropylene material which dries quickly and will not fade or rot, making the Waterhog Classic an ideal floor mat for both indoor or outdoor areas.
• To clean the Waterhog mats, simply use a vacuum, extraction cleaning methods, or hose off and hang dry.
• Waterhog Classic mats have 20% recycled content.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Waterhog Classic Entrance Mats
Mat Type Entrance
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® HazMat Chemical Absorbent Mat Pad - MAT301 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 1934421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Color(s) Red
View Details