American Floor Mats UltraSoft Diamond Plate Anti-Fatigue Mat

Suppliers

Company
Product
Description
Supplier Links
One of our premier anti-fatigue mats, the UltraSoft Diamond-Plate mats provide unparalleled comfort, resulting in enhanced employee productivity and morale. The double-thick Nitricell sponge base is PVC loaded with Nitrile rubber for exceptional comfort, rebound and long life. All edges have a safety bevel. • Designed for heavy-use areas, the high-tech, diamond plate surface resists abrasion and most chemical spills • These anti-fatigue mats are available with colored borders for maximum safety awareness. • UltraSoft Diamond Plate Mats can made with custom cuts & configurations. • Environmental Green Rating: 50% Recycled Content

One of our premier anti-fatigue mats, the UltraSoft Diamond-Plate mats provide unparalleled comfort, resulting in enhanced employee productivity and morale. The double-thick Nitricell sponge base is PVC loaded with Nitrile rubber for exceptional comfort, rebound and long life. All edges have a safety bevel.
• Designed for heavy-use areas, the high-tech, diamond plate surface resists abrasion and most chemical spills
• These anti-fatigue mats are available with colored borders for maximum safety awareness.
• UltraSoft Diamond Plate Mats can made with custom cuts & configurations.
• Environmental Green Rating: 50% Recycled Content

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number UltraSoft Diamond Plate Anti-Fatigue Mat
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

48 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X48X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Plunger Mat with Adhesive Backing - GRP7005 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 9 inch (229 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 6899641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PE
Width 47.24 inch (1200 mm)
Length 1969 inch (50000 mm)
View Details