American Floor Mats Turtle Tile Shower Matting

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turtle Tiles are heavy-duty, interlocking drainage tiles which can be easily configured for standard and custom-shaped areas. The Turtle Tile's surface is comfortable and provides a safe, slip-resistant design. • Heavy-Duty construction: 12" x 12" x 3/4" thick (each tile can hold up to 1000 lbs). • Used in locker rooms, sauna, pools and anywhere water drainage is needed to help ensure a safe walking surface. • Beveled ramps available either 12"L x 2"D or 12"L x 6"D for added safety. (Note: 6"D ramps are only available in limited colors - please call for details).

Turtle Tiles are heavy-duty, interlocking drainage tiles which can be easily configured for standard and custom-shaped areas. The Turtle Tile's surface is comfortable and provides a safe, slip-resistant design.
• Heavy-Duty construction: 12" x 12" x 3/4" thick (each tile can hold up to 1000 lbs).
• Used in locker rooms, sauna, pools and anywhere water drainage is needed to help ensure a safe walking surface.
• Beveled ramps available either 12"L x 2"D or 12"L x 6"D for added safety. (Note: 6"D ramps are only available in limited colors - please call for details).

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Turtle Tile Shower Matting
Mat Type Bath / Shower
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Plunger Mat with Adhesive Backing - GRP7005 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 9 inch (229 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 9182508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Color(s) Grey
View Details