American Floor Mats Smooth Marbleized Military-Grade Switchboard Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Designed to meet strict military standards, Smooth Marbleized Military Switchboard Matting is non-conductive matting with a dielectric strength of 30,000 volts. • The smooth vinyl surface is easy to clean and offers exceptional ozone and oil resistance. • Available 1/8" thick • Smooth Military Switchboard Matting meets Mil. Spec. 15562G, Type I. • Marbleized Floor Matting is designed primarily for permanent installation by bonding to the existing floor with any vinyl-compatible, mastic adhesive. • Welding thread is available to seam mats in both colors. • NOTE: When installing multiple widths of this matting side-by-side, it is imperative to seal all of the seams to ensure the mat’s reliability and consistent insulative properties. We recommend hiring professional flooring installers, as they have experience and the necessary machinery to bond this material.

Designed to meet strict military standards, Smooth Marbleized Military Switchboard Matting is non-conductive matting with a dielectric strength of 30,000 volts.
• The smooth vinyl surface is easy to clean and offers exceptional ozone and oil resistance.
• Available 1/8" thick
• Smooth Military Switchboard Matting meets Mil. Spec. 15562G, Type I.
• Marbleized Floor Matting is designed primarily for permanent installation by bonding to the existing floor with any vinyl-compatible, mastic adhesive.
• Welding thread is available to seam mats in both colors.
NOTE: When installing multiple widths of this matting side-by-side, it is imperative to seal all of the seams to ensure the mat’s reliability and consistent insulative properties. We recommend hiring professional flooring installers, as they have experience and the necessary machinery to bond this material.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Smooth Marbleized Military-Grade Switchboard Mats
Mat Type Nonconductive
Unlock Full Specs
to access all available technical data

Similar Products

48 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X48X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 7902997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Elastomer
Color(s) Black
View Details