American Floor Mats Pur Comfort ISO Class 5 Certified Anti-Fatigue Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Developed to prevent fatigue in controlled environments, Pur-Comfort is certified for use in ISO Class 5 Clean Rooms. This unique and incredibly comfortable anti-fatigue mat is a 100% premium molded urethane. • More resilient than other compounds on the market, it provides an exceptionally high-level of long-term performance and comfort. • In addition, it has been tested for Dynamic Headspace outgassing and Extractable Non-volatile residue. Pur-Comfort passes with a low level of total organics. • For critical environments where static is an issue, Pur-Comfort will drain the electro-static discharge at a dissipative level. The surface (RTT) and volume resistance (RTG) = 1 x 107 ohms to 1 x 108 ohms. • This mat must be grounded (use our 15’ ground cord), and employees must either wear Heel Grounders or shoes with conductive soles. A grounding snap is attached to lower left hand corner of each mat. And for maximum effectiveness, keep the surface clean. • Packaged for immediate use, each mat is double bagged, cleaned and certified ISO Class 5 Clean Room ready. • To clean, simply wipe down with a pre-moistened alcohol-based clean room wipe. Pur-Comfort can also be autoclaved (275oF for 20 minutes at 15 psi) and gamma sterilized.

Developed to prevent fatigue in controlled environments, Pur-Comfort is certified for use in ISO Class 5 Clean Rooms. This unique and incredibly comfortable anti-fatigue mat is a 100% premium molded urethane.
• More resilient than other compounds on the market, it provides an exceptionally high-level of long-term performance and comfort.
• In addition, it has been tested for Dynamic Headspace outgassing and Extractable Non-volatile residue. Pur-Comfort passes with a low level of total organics.
• For critical environments where static is an issue, Pur-Comfort will drain the electro-static discharge at a dissipative level. The surface (RTT) and volume resistance (RTG) = 1 x 107 ohms to 1 x 108 ohms.
• This mat must be grounded (use our 15’ ground cord), and employees must either wear Heel Grounders or shoes with conductive soles. A grounding snap is attached to lower left hand corner of each mat. And for maximum effectiveness, keep the surface clean.
• Packaged for immediate use, each mat is double bagged, cleaned and certified ISO Class 5 Clean Room ready.
• To clean, simply wipe down with a pre-moistened alcohol-based clean room wipe. Pur-Comfort can also be autoclaved (275oF for 20 minutes at 15 psi) and gamma sterilized.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Pur Comfort ISO Class 5 Certified Anti-Fatigue Mats
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 2371528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Color(s) Red
View Details