American Floor Mats PediMat All-Aluminum Metal Grille Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
PediMat All-Aluminum Recessed Grille Mats offer high-impact, aluminum tread rails combined with heavy-duty aluminum hinge connectors. This recessed metal mat is lighter in weight than traditional all-aluminum mats and can be installed as either a recessed mat or a surface-mounted mat. • PediMat AA Grill Mats are designed to allow dirt and debris to fall through mat instead of remaining on the surface. • These metal mats roll back and can easily removed for easy recess cleaning. • The variety of insert and aluminum finish options offers an aesthetically pleasing metal mat that effectively removes dirt, debris and moisture. Insert materials include heavy-duty carpet, corrugated vinyl and abrasive carbide grits. • Replacement insert strips are also available. • Able to fill recesses between 3/8" and 7/16" deep. • 300 lbs rolling load capacity per wheel.

PediMat All-Aluminum Recessed Grille Mats offer high-impact, aluminum tread rails combined with heavy-duty aluminum hinge connectors. This recessed metal mat is lighter in weight than traditional all-aluminum mats and can be installed as either a recessed mat or a surface-mounted mat.
• PediMat AA Grill Mats are designed to allow dirt and debris to fall through mat instead of remaining on the surface.
• These metal mats roll back and can easily removed for easy recess cleaning.
• The variety of insert and aluminum finish options offers an aesthetically pleasing metal mat that effectively removes dirt, debris and moisture. Insert materials include heavy-duty carpet, corrugated vinyl and abrasive carbide grits.
• Replacement insert strips are also available.
• Able to fill recesses between 3/8" and 7/16" deep.
• 300 lbs rolling load capacity per wheel.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number PediMat All-Aluminum Metal Grille Mats
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 1229147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type ESD / Static Dissipative
Material Amino Resin
Color(s) Grey
View Details