American Floor Mats Multi-Density Salon Mats

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Our Multi-Density Salon Mats have a polymeric top surface that offers a tradition design and years of comfort. These varying-thickness salon floor mats help increase blood flow which reduces fatigue and thus stress on the body. • All rubber surface is resistant to punctures & chemicals. • Salon comfort mats available in 7/8" thicknesses. • Hair will not "stick" to this salon mat's low-static surface. • 2' x 3' mats (shampoo mats) are ONLY available in a rectangular shape without a cut-out. • Manufactured with 25% recycled content. • Salon Mats available in custom sizes and configurations. • Square cut-outs are available at no extra charge, however the order must be placed over the phone.

Our Multi-Density Salon Mats have a polymeric top surface that offers a tradition design and years of comfort. These varying-thickness salon floor mats help increase blood flow which reduces fatigue and thus stress on the body.
• All rubber surface is resistant to punctures & chemicals.
• Salon comfort mats available in 7/8" thicknesses.
• Hair will not "stick" to this salon mat's low-static surface.
2' x 3' mats (shampoo mats) are ONLY available in a rectangular shape without a cut-out.
• Manufactured with 25% recycled content.
• Salon Mats available in custom sizes and configurations.
Square cut-outs are available at no extra charge, however the order must be placed over the phone.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Multi-Density Salon Mats
Unlock Full Specs
to access all available technical data

Similar Products

24 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X24X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Plunger Mat with Adhesive Backing - GRP7005 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 9 inch (229 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 4181074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material Rubber
Color(s) Black
View Details