American Floor Mats Discount Versa Runner Mats

Suppliers

Company
Product
Description
Supplier Links
Versa Runner Mats are the most comfortable rubber runner mats in the industry. • VersaRunner Mats are durable rubber mats with slotted drainage holes, a wiper blade backside for increased traction and a raised-nub surface to enhance comfort and slip resistance. • Ideal for kitchen and locker rooms where slips and falls are a potential issue. 25% OFF all Discount Versa Runner Mats • 100% Nitrile rubber construction prevents these mats will from warping, cracking, curling up or deteriorating, even when exposed to direct sunlight (UV light), excessively high heat, constant moisture, or even when stored rolled up for long periods of time.

Versa Runner Mats are the most comfortable rubber runner mats in the industry.
• VersaRunner Mats are durable rubber mats with slotted drainage holes, a wiper blade backside for increased traction and a raised-nub surface to enhance comfort and slip resistance.
• Ideal for kitchen and locker rooms where slips and falls are a potential issue.
25% OFF all Discount Versa Runner Mats
• 100% Nitrile rubber construction prevents these mats will from warping, cracking, curling up or deteriorating, even when exposed to direct sunlight (UV light), excessively high heat, constant moisture, or even when stored rolled up for long periods of time.

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Discount Versa Runner Mats
Mat Type Runner
Unlock Full Specs
to access all available technical data

Similar Products

36 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X36X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Grippy® Adhesive-Backed Berber Entrance Mat - GRP913X25 - New Pig Corporation
Specs
Mat Type Entrance
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 1934437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Color(s) Blue
View Details