American Floor Mats Designer Desk Chair Mats - Checkered Pattern

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Our high quality, clear color desk chair mats are crack, chip, and fire resistant. Small anchors on the underside allow these mats to rest firmly on almost any carpeted surface including cut-pile and loop carpets without causing damage. • Desk chair mats have a clear color complemented by a checkered pattern. • *LIFETIME WARRANTY against cracks from normal wear and tear. • Available in 1/7" or 0.145" or 145 mil. THIS PRODUCT HAS BEEN DISCONTINUED. PLEASE REFER TO ALTERNATIVE PRODUCTS ON THE RIGHT-HAND SIDE. • Call for more information on custom chair mats. • NOTE: A "lip" is a small extension on one side of the mat. The lip protects the floor under the desk where the chair may roll if scooted all the way in. Mat dimensions in the chart below include this lip.

Our high quality, clear color desk chair mats are crack, chip, and fire resistant. Small anchors on the underside allow these mats to rest firmly on almost any carpeted surface including cut-pile and loop carpets without causing damage.
• Desk chair mats have a clear color complemented by a checkered pattern.
• *LIFETIME WARRANTY against cracks from normal wear and tear.
• Available in 1/7" or 0.145" or 145 mil.
THIS PRODUCT HAS BEEN DISCONTINUED. PLEASE REFER TO ALTERNATIVE PRODUCTS ON THE RIGHT-HAND SIDE.
• Call for more information on custom chair mats.
• NOTE: A "lip" is a small extension on one side of the mat. The lip protects the floor under the desk where the chair may roll if scooted all the way in. Mat dimensions in the chart below include this lip.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Designer Desk Chair Mats - Checkered Pattern
Unlock Full Specs
to access all available technical data

Similar Products

48 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X48X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® HazMat Chemical Absorbent Mat Pad - MAT302 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 7621512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Acrylic, Polymer
Color(s) Black
Width 5.51 inch (140 mm)
View Details