American Floor Mats Deluxe Carpet Anti-Fatigue Mats

Suppliers

Company
Product
Description
Supplier Links
Deluxe Carpet Anti-Fatigue Mats are comfortably carpeted anti-fatigue mats, which feature a dense carpeted surface and a skid-resistant backing and borders. • Deluxe Carpet Anti-Fatigue Mats are constructed of a skid-resistant backing and borders, which provide added durability and longevity • Surface of these anti-fatigue mats resists crushing and extends performance life • Use these comfort mats at banks, retail stores and anywhere design, style and relief are needed. • Backing features unique support system that provide added comfort • Clean floor mats by vacuuming, extraction cleaning, or hose and hang to dry. • Environmental Green Rating: 35% Recycled Content

Deluxe Carpet Anti-Fatigue Mats are comfortably carpeted anti-fatigue mats, which feature a dense carpeted surface and a skid-resistant backing and borders.
• Deluxe Carpet Anti-Fatigue Mats are constructed of a skid-resistant backing and borders, which provide added durability and longevity
• Surface of these anti-fatigue mats resists crushing and extends performance life
• Use these comfort mats at banks, retail stores and anywhere design, style and relief are needed.
• Backing features unique support system that provide added comfort
• Clean floor mats by vacuuming, extraction cleaning, or hose and hang to dry.
• Environmental Green Rating: 35% Recycled Content

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Deluxe Carpet Anti-Fatigue Mats
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

24 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X24X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 1200 inch (30480 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 4661665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type ESD / Static Dissipative
Color(s) Blue
Width 48.03 inch (1220 mm)
View Details