Comfort Drainage Mats are heavy-duty, anti-fatigue mats that offer bare-foot comfort and excellent drainage! The physical design of the product in combination with its Nitrile rubber foam structure results in an extremely comfortable mat to stand on or walk across.
• 100% skid-resistant Nitrile construction rubber, 9/16" thick, these floor mats are oil, petroleum and grease proof.
• These drainage mats are anti-static, welding safe, grease proof and are anti-microbial treated to guard against micro-organisms and minimize odors.
• Provides excellent anti-fatigue properties for added employee comfort and improved ergonomics, improving employee morale and productivity.
• This rubber floor mat is easy to clean: simply sweep, hose off or even wash in a commercial laundry machine.
• Comfort Drainage Mats are idea for: for locker rooms, shower areas, behind bars, work stations and kitchens.
• Environmental Green Rating: 25% Recycled Content
American Floor Mats | |
---|---|
Product Category | Industrial Floor Mats |
Product Number | Comfort Drainage Mats |
Mat Type | Drainage |