American Floor Mats Chair Mats - Hard Surfaces

Datasheet

Suppliers

Company
Product
Description
Supplier Links
These deluxe, crystal color desk chair mats won't chip or curl and are non-flammable. Designed with a smooth backing, these chair mats are made to stay put on hard surface floors. Desk chair mats have crystal color clarity. • *LIFETIME WARRANTY on all Chair Mats against cracks due to normal wear and tear. • Desk chair mats are 0.145" (145 mil or approx 1/7") thick and work well on any hard surface including hardwood, vinyl, tile, marble and terrazo. • Custom chair mat shapes and sizes available. Please call for more information. • NOTE: A "lip" is defined as a protrusion or extension from the edge of the mat. The lip protects the floor under the desk where the chair may roll if scooted all the way in. Both pictures to the left have a lip. • NOTE: Chair Mats with a lip are listed using the overall size of the mat including the lip; thus, the rectangular portion of the mat is smaller than the corresponding size listed.

These deluxe, crystal color desk chair mats won't chip or curl and are non-flammable. Designed with a smooth backing, these chair mats are made to stay put on hard surface floors. Desk chair mats have crystal color clarity.
• *LIFETIME WARRANTY on all Chair Mats against cracks due to normal wear and tear.
• Desk chair mats are 0.145" (145 mil or approx 1/7") thick and work well on any hard surface including hardwood, vinyl, tile, marble and terrazo.
• Custom chair mat shapes and sizes available. Please call for more information.
• NOTE: A "lip" is defined as a protrusion or extension from the edge of the mat. The lip protects the floor under the desk where the chair may roll if scooted all the way in. Both pictures to the left have a lip.
• NOTE: Chair Mats with a lip are listed using the overall size of the mat including the lip; thus, the rectangular portion of the mat is smaller than the corresponding size listed.

Supplier's Site Datasheet

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Chair Mats - Hard Surfaces
Unlock Full Specs
to access all available technical data

Similar Products

48 in. Width Black Wide-Ribbed Premium Rubber Matting|Master File - EZMAT-04X48X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 8725659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Traction / Slip Resistant
Material PolyNit (Outer Layer), Soft Foam (Inner Layer)
Color(s) Black
View Details