American Floor Mats Aquasorb Classic Mats

Suppliers

Company
Product
Description
Supplier Links
Aquasorb Classic Mats are the #1 selling door mats in the industry. Due to their elevated square "waffle" pattern, these floor mats aggressively remove grit, grime and water from shoes. • Aquasorb Mats have a water dam perimeter that holds up to 1.5 gallons of water/square yard. • The surface of the Aquasorb floor mats is constructed from an anti-static polypropylene fabric that dries quickly to prevent fading and rotting, making them suitable floor mats for indoor and outdoor use. • These mats are rubber backed and bordered, making them long-lasting. • It is easy to clean the Aqua Sorb Mats using a vacuum, extraction cleaning methods, or a hose and air dry.

Aquasorb Classic Mats are the #1 selling door mats in the industry. Due to their elevated square "waffle" pattern, these floor mats aggressively remove grit, grime and water from shoes.
• Aquasorb Mats have a water dam perimeter that holds up to 1.5 gallons of water/square yard.
• The surface of the Aquasorb floor mats is constructed from an anti-static polypropylene fabric that dries quickly to prevent fading and rotting, making them suitable floor mats for indoor and outdoor use.
• These mats are rubber backed and bordered, making them long-lasting.
• It is easy to clean the Aqua Sorb Mats using a vacuum, extraction cleaning methods, or a hose and air dry.

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Industrial Floor Mats
Product Number Aquasorb Classic Mats
Unlock Full Specs
to access all available technical data

Similar Products

24 in. Width Black V Corrugated Rubber Matting|Master File - MAT-04X24X75 - Kuriyama of America, Inc.
Specs
Features Ribbed / Corrugated
Material Blended SBR/Natural Rubber
Color(s) Black
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36200 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 1200 inch (30480 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
 - 9182502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Color(s) Grey
View Details