Features:
Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V
Altech Corp. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
Product Number | 38041 | 70077157 |
Product Name | One Phase Power Distribution Blocks | Distribution Block, 115A, 600VAC, 8-2 AWG Input, 14-6 AWG Output, White |
Voltage | 600 - 690 VAC | 600V |
Phase | Single | |
Current | 125.0 amps | 115.0 amps |