Features:
Teflon® Type E Extruded 0.010 " Thick Insulated Hook-Up Wire, -65 to +200°C, 600 V
Altech Corp. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
Product Number | 38020 | 70077256 |
Product Name | One Phase Power Distribution Blocks | Distribution Block; 230 (cULus) (cSAus), 250 (IEC) A; 1; 11; 3.98 in. |
Voltage | 600 - 690 VAC | 600V |
Phase | Single | |
Current | 250.0 amps | 230.0 amps |