IC SRAM 512KBIT PARALLEL 44SOJ
IC SRAM 512KBIT PARALLEL 44SOJ
SRAM - Asynchronous Memory IC 512Kb (32K x 16) Parallel 10ns 44-SOJ
SRAM - Asynchronous Memory IC 512Kbit Parallel 10 ns 44-SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C3513B-10JCNTR | AS7C3513B-10JCNTR | AS7C3513B-10JCNTR-ND | AS7C3513B-10JCNTR | AS7C3513B-10JCNTR |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | 512K,SRAM,32K x 16,3.3V,44pin SOJ |
Memory Category | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Cycle Time | 10 ns | ||||
Density | 512 kbits | 512 kbits | 512 kbits | ||
Package Type | SOJ | 44-BSOJ (0.400", 10.16mm Width) | 44-BSOJ (0.400\", 10.16mm Width) | SOJ |